Severance Tool Industries, Inc. Countersink SEV-02375

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02375
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02375

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-02375 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-02375
Countersink SEV-02375
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02375

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-02375

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-02375
Product Name Countersink
Standard Angle 60°
Special Angle 60 degrees
Body Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 215473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.236 inch (6.0 mm)
OAL 1.77 inch (45 mm)
View Details
60° Straight Flute Countersink - 601-0006 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.219 inch (5.6 mm)
View Details
Countersink - HSS - Drill Point 4 Flute, Double End - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Metric Combined Drill & Countersink - Type A - KEO Cutters
Specs
Units Metric
Standard Angle 60°
Body Diameter 0.124 to 1.240 inch (3.2 to 31.5 mm)
View Details