Severance Tool Industries, Inc. Countersink SEV-02374

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02374
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02374

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-02374 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-02374
Countersink SEV-02374
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02374

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-02374

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-02374
Product Name Countersink
Standard Angle 60°
Special Angle 60 degrees
Body Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 499390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.236 inch (6.0 mm)
OAL 1.97 inch (50 mm)
View Details
4-Flute Machine Countersinks -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature)
Body Diameter 0.500 to 1.000 inch (12.7 to 25.4 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
7/16
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.438 inch (11.1 mm)
View Details