Severance Tool Industries, Inc. Countersink SEV-01507

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-01507
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-01507

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-01507 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-01507
Countersink SEV-01507
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-01507

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-01507

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-01507
Product Name Countersink
Standard Angle 90°
Special Angle 90 degrees
Body Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 215439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.315 inch (8.0 mm)
OAL 1.89 inch (48 mm)
View Details
Countersink - KEO-53388 - Reid Supply
Specs
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.375 inch (9.5 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
5/8
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.625 inch (15.9 mm)
View Details