Severance Tool Industries, Inc. Countersink SEV-00281

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-00281
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-00281

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-00281 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-00281
Countersink SEV-00281
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-00281

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-00281

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-00281
Product Name Countersink
Standard Angle 60°
Special Angle 60 degrees
Body Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.77 inch (45 mm)
Flutes 3
View Details
Metric Combined Drill & Countersink - Type R - KEO Cutters
Specs
Units Metric
Body Diameter 0.124 to 1.240 inch (3.2 to 31.5 mm)
OAL 0.98 to 4.92 inch (25 to 125 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.375 inch (9.5 mm)
View Details