R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in height. The Servus waterproof & rain overboots/overshoe is packaged 1 pair per bag, 12 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in height. The Servus waterproof & rain overboots/overshoe is packaged 1 pair per bag, 12 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Slip-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 in height. The Servus waterproof & rain overboots/overshoe is packaged 1 pair per bag, 12 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 15. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Slip-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 in height. The Servus waterproof & rain overboots/overshoe is packaged 1 pair per bag, 12 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 14. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in height. The Servus waterproof & rain overboots/overshoe is packaged 1 pair per bag, 12 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in height. The Servus waterproof & rain overboots/overshoe is packaged 1 pair per bag, 12 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in height. The Servus waterproof & rain overboots/overshoe is packaged 1 pair per bag, 12 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 11. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Slip-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 10 in height. The Servus waterproof & rain overboots/overshoe is packaged 1 pair per bag, 12 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 13. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Slip-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | T314 SZ 9 |
| Product Name | Servus T314 Black 9 Waterproof & Rain Overboots/Overshoes - 10 in Height - Rubber Upper and Rubber Sole - T314 SZ 9 |
| Clothing Type | Shoe Covers |