Serv-Us Industrial Distributors, Inc. Servus T111 Black 15 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 15 T111

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Suppliers

Company
Product
Description
Supplier Links
Servus T111 Black 15 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 15 - T111 SZ 15 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 15 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 15
T111 SZ 15
Servus T111 Black 15 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 15 T111 SZ 15
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 4 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 4 - T111 SZ 4 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 4 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 4
T111 SZ 4
Servus T111 Black 4 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 4 T111 SZ 4
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 4. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 4. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 10 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 10 - T111 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 10 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 10
T111 SZ 10
Servus T111 Black 10 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 10 T111 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 12 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 12 - T111 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 12 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 12
T111 SZ 12
Servus T111 Black 12 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 12 T111 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 8 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 8 - T111 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 8 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 8
T111 SZ 8
Servus T111 Black 8 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 8 T111 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 8. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 8. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 3 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 3 - T111 SZ 3 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 3 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 3
T111 SZ 3
Servus T111 Black 3 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 3 T111 SZ 3
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 3. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 3. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 6 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 6 - T111 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 6 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 6
T111 SZ 6
Servus T111 Black 6 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 6 T111 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 13 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 13 - T111 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 13 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 13
T111 SZ 13
Servus T111 Black 13 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 13 T111 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 13. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 13. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 5 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 5 - T111 SZ 5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 5 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 5
T111 SZ 5
Servus T111 Black 5 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 5 T111 SZ 5
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 5. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 5. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 9 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 9 - T111 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 9 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 9
T111 SZ 9
Servus T111 Black 9 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 9 T111 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 14 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 14 - T111 SZ 14 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 14 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 14
T111 SZ 14
Servus T111 Black 14 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 14 T111 SZ 14
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 14. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 14. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 7 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 7 - T111 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 7 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 7
T111 SZ 7
Servus T111 Black 7 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 7 T111 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus T111 Black 11 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 11 - T111 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus T111 Black 11 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 11
T111 SZ 11
Servus T111 Black 11 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 11 T111 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number T111 SZ 15
Product Name Servus T111 Black 15 Plain-Toe General Purpose Work Boots - 17 in Height - Rubber Upper and Rubber Sole - T111 SZ 15
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Safety Shoes - 142484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Westek Short Fingered Leather Gloves - TC-GLOVE - Westek Electronics, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Leather
View Details