Serv-Us Industrial Distributors, Inc. Servus R6130 Red 11 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 11 R6130

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Suppliers

Company
Product
Description
Supplier Links
Servus R6130 Red 11 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 11 - R6130 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R6130 Red 11 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 11
R6130 SZ 11
Servus R6130 Red 11 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 11 R6130 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus R6130 Red 12 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 12 - R6130 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R6130 Red 12 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 12
R6130 SZ 12
Servus R6130 Red 12 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 12 R6130 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 12. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 12. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus R6130 Red 9 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 9 - R6130 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R6130 Red 9 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 9
R6130 SZ 9
Servus R6130 Red 9 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 9 R6130 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus R6130 Red 6 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 6 - R6130 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R6130 Red 6 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 6
R6130 SZ 6
Servus R6130 Red 6 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 6 R6130 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus R6130 Red 7 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 7 - R6130 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R6130 Red 7 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 7
R6130 SZ 7
Servus R6130 Red 7 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 7 R6130 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 7. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 7. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus R6130 Red 13 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 13 - R6130 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R6130 Red 13 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 13
R6130 SZ 13
Servus R6130 Red 13 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 13 R6130 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus R6130 Red 8 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 8 - R6130 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R6130 Red 8 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 8
R6130 SZ 8
Servus R6130 Red 8 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 8 R6130 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 8. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 8. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus R6130 Red 10 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 10 - R6130 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R6130 Red 10 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 10
R6130 SZ 10
Servus R6130 Red 10 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 10 R6130 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus electrical safety boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number R6130 SZ 11
Product Name Servus R6130 Red 11 Electrical Safety Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R6130 SZ 11
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Safety Shoes - 141932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Trainers - 7975526 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Application Chemical; Oil Resistant; Chemical, oil, penetration, petrol, water
Features Steel Toe
View Details