Serv-Us Industrial Distributors, Inc. Servus R1141 Black/Yellow 10 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 10 R1141

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus R1141 Black/Yellow 10 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 10 - R1141 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 10 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 10
R1141 SZ 10
Servus R1141 Black/Yellow 10 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 10 R1141 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now
Servus R1141 Black/Yellow 12 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 12 - R1141 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 12 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 12
R1141 SZ 12
Servus R1141 Black/Yellow 12 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 12 R1141 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this item. The size for this product is 12. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this item. The size for this product is 12. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now
Servus R1141 Black/Yellow 7 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 7 - R1141 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 7 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 7
R1141 SZ 7
Servus R1141 Black/Yellow 7 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 7 R1141 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now
Servus R1141 Black/Yellow 5 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 5 - R1141 SZ 5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 5 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 5
R1141 SZ 5
Servus R1141 Black/Yellow 5 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 5 R1141 SZ 5
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 5. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 5. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now
Servus R1141 Black/Yellow 14 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 14 - R1141 SZ 14 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 14 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 14
R1141 SZ 14
Servus R1141 Black/Yellow 14 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 14 R1141 SZ 14
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this product. The size for this product is 14. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this product. The size for this product is 14. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now
Servus R1141 Black/Yellow 9 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 9 - R1141 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 9 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 9
R1141 SZ 9
Servus R1141 Black/Yellow 9 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 9 R1141 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this item. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this item. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now
Servus R1141 Black/Yellow 8 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 8 - R1141 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 8 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 8
R1141 SZ 8
Servus R1141 Black/Yellow 8 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 8 R1141 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this product. The size for this product is 8. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this product. The size for this product is 8. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now
Servus R1141 Black/Yellow 13 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 13 - R1141 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 13 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 13
R1141 SZ 13
Servus R1141 Black/Yellow 13 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 13 R1141 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this item. The size for this product is 13. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this item. The size for this product is 13. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now
Servus R1141 Black/Yellow 6 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 6 - R1141 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 6 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 6
R1141 SZ 6
Servus R1141 Black/Yellow 6 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 6 R1141 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now
Servus R1141 Black/Yellow 11 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 11 - R1141 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus R1141 Black/Yellow 11 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 11
R1141 SZ 11
Servus R1141 Black/Yellow 11 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 11 R1141 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/yellow and meets ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Slip-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number R1141 SZ 10
Product Name Servus R1141 Black/Yellow 10 Steel-Toe General Purpose Work Boots - 6 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - R1141 SZ 10
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Boots - 1235754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
Application Chemical; Oil Resistant; Acid, animal and vegetable oils and fats, chemical, disinfectant, manure, mineral, slip, water
Features Steel Toe
View Details