Serv-Us Industrial Distributors, Inc. Servus Neos IT12PT17 Blue 3XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ 3XL IT12PT17

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 3XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 3XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus Neos IT12PT17 Blue 3XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ 3XL - IT12PT17 SZ 3XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos IT12PT17 Blue 3XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ 3XL
IT12PT17 SZ 3XL
Servus Neos IT12PT17 Blue 3XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ 3XL IT12PT17 SZ 3XL
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 3XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 3XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

Buy Now
Servus Neos IT12PT17 Blue Large Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ LG - IT12PT17 SZ LG - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos IT12PT17 Blue Large Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ LG
IT12PT17 SZ LG
Servus Neos IT12PT17 Blue Large Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ LG IT12PT17 SZ LG
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is Large. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is Large. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

Buy Now
Servus Neos IT12PT17 Blue XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ XL - IT12PT17 SZ XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos IT12PT17 Blue XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ XL
IT12PT17 SZ XL
Servus Neos IT12PT17 Blue XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ XL IT12PT17 SZ XL
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

Buy Now
Servus Neos IT12PT17 Blue X-Small Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ XS - IT12PT17 SZ XS - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos IT12PT17 Blue X-Small Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ XS
IT12PT17 SZ XS
Servus Neos IT12PT17 Blue X-Small Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ XS IT12PT17 SZ XS
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is X-Small. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is X-Small. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

Buy Now
Servus Neos IT12PT17 Blue 2XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ 2XL - IT12PT17 SZ 2XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos IT12PT17 Blue 2XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ 2XL
IT12PT17 SZ 2XL
Servus Neos IT12PT17 Blue 2XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ 2XL IT12PT17 SZ 2XL
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

Buy Now
Servus Neos IT12PT17 Blue Medium Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ MD - IT12PT17 SZ MD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos IT12PT17 Blue Medium Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ MD
IT12PT17 SZ MD
Servus Neos IT12PT17 Blue Medium Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ MD IT12PT17 SZ MD
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

Buy Now
Servus Neos IT12PT17 Blue Small Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ SM - IT12PT17 SZ SM - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos IT12PT17 Blue Small Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ SM
IT12PT17 SZ SM
Servus Neos IT12PT17 Blue Small Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ SM IT12PT17 SZ SM
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is Small. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus Neos waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in blue and meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is Small. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Slip-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number IT12PT17 SZ 3XL
Product Name Servus Neos IT12PT17 Blue 3XL Waterproof & Rain Overboots/Overshoes - 12 in Height - Polyurethane Upper and Polyurethane Sole - IT12PT17 SZ 3XL
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Fleeces, Hoodies & Sweatshirts - 107531 - RS Components, Ltd.
Specs
Clothing Type Shirt
Material Fleece
View Details
Andax Industries ChemMAX 1 C70150 Coverall - 5X-Large - C-70150-SS-Y-5X - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
Material Polyethylene
View Details