Serv-Us Industrial Distributors, Inc. Servus Neos Explorer EXPG Black Large Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ LG EXPG

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus Neos Explorer EXPG Black Large Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ LG - EXPG SZ LG - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos Explorer EXPG Black Large Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ LG
EXPG SZ LG
Servus Neos Explorer EXPG Black Large Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ LG EXPG SZ LG
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Neos Explorer EXPG Black X-Small Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ XS - EXPG SZ XS - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos Explorer EXPG Black X-Small Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ XS
EXPG SZ XS
Servus Neos Explorer EXPG Black X-Small Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ XS EXPG SZ XS
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is X-Small. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is X-Small. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Neos Explorer EXPG Black Medium Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ MD - EXPG SZ MD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos Explorer EXPG Black Medium Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ MD
EXPG SZ MD
Servus Neos Explorer EXPG Black Medium Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ MD EXPG SZ MD
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Neos Explorer EXPG Black Small Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ SM - EXPG SZ SM - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos Explorer EXPG Black Small Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ SM
EXPG SZ SM
Servus Neos Explorer EXPG Black Small Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ SM EXPG SZ SM
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is Small. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is Small. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Neos Explorer EXPG Black XL Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ XL - EXPG SZ XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos Explorer EXPG Black XL Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ XL
EXPG SZ XL
Servus Neos Explorer EXPG Black XL Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ XL EXPG SZ XL
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Neos Explorer EXPG Black 2XL Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ 2XL - EXPG SZ 2XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Neos Explorer EXPG Black 2XL Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ 2XL
EXPG SZ 2XL
Servus Neos Explorer EXPG Black 2XL Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ 2XL EXPG SZ 2XL
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Servus Neos Explorer waterproof & rain overboots/overshoe is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Cold-Resistant, Slip-Resistant, Water-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number EXPG SZ LG
Product Name Servus Neos Explorer EXPG Black Large Waterproof & Rain Overboots/Overshoes - 11 in Height - Nylon Upper - EXPG SZ LG
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Safety Trainers - 7975510 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Application Chemical; Oil Resistant; Chemical, oil, penetration, petrol, water
Features Steel Toe
View Details