Serv-Us Industrial Distributors, Inc. Servus EVA Black Medium EVA Insole - EVA SZ MD EVA

Description
The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this product. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.
Description
The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this product. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus EVA Black Medium EVA Insole - EVA SZ MD - EVA SZ MD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus EVA Black Medium EVA Insole - EVA SZ MD
EVA SZ MD
Servus EVA Black Medium EVA Insole - EVA SZ MD EVA SZ MD
The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this product. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this product. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

Buy Now
Servus EVA Black Small EVA Insole - EVA SZ SM - EVA SZ SM - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus EVA Black Small EVA Insole - EVA SZ SM
EVA SZ SM
Servus EVA Black Small EVA Insole - EVA SZ SM EVA SZ SM
The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this product. The size for this product is Small. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this product. The size for this product is Small. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

Buy Now
Servus EVA Black 2XL EVA Insole - EVA SZ 2XL - EVA SZ 2XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus EVA Black 2XL EVA Insole - EVA SZ 2XL
EVA SZ 2XL
Servus EVA Black 2XL EVA Insole - EVA SZ 2XL EVA SZ 2XL
The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this item. The size for this product is 2XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this item. The size for this product is 2XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

Buy Now
Servus EVA Black X-Small EVA Insole - EVA SZ XS - EVA SZ XS - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus EVA Black X-Small EVA Insole - EVA SZ XS
EVA SZ XS
Servus EVA Black X-Small EVA Insole - EVA SZ XS EVA SZ XS
The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this item. The size for this product is X-Small. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this item. The size for this product is X-Small. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

Buy Now
Servus EVA Black XL EVA Insole - EVA SZ XL - EVA SZ XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus EVA Black XL EVA Insole - EVA SZ XL
EVA SZ XL
Servus EVA Black XL EVA Insole - EVA SZ XL EVA SZ XL
The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this SKU. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this SKU. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

Buy Now
Servus EVA Black Large EVA Insole - EVA SZ LG - EVA SZ LG - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus EVA Black Large EVA Insole - EVA SZ LG
EVA SZ LG
Servus EVA Black Large EVA Insole - EVA SZ LG EVA SZ LG
The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this product. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

The Servus insole is made of eva, is packaged 90 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this product. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Bacterial, Cold-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number EVA SZ MD
Product Name Servus EVA Black Medium EVA Insole - EVA SZ MD
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Disposable Latex Medical Examination Gloves -  - Nortech Laboratories, Inc.
Specs
Clothing Type Gloves
Application Medical Exam
Material Latex/Rubber
View Details