Serv-Us Industrial Distributors, Inc. Servus A485 Brown 12 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 12 A485

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

Suppliers

Company
Product
Description
Supplier Links
Servus A485 Brown 12 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 12 - A485 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus A485 Brown 12 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 12
A485 SZ 12
Servus A485 Brown 12 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 12 A485 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus A485 Brown 10 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 10 - A485 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus A485 Brown 10 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 10
A485 SZ 10
Servus A485 Brown 10 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 10 A485 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus A485 Brown 11 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 11 - A485 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus A485 Brown 11 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 11
A485 SZ 11
Servus A485 Brown 11 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 11 A485 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 11. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 11. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus A485 Brown 14 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 14 - A485 SZ 14 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus A485 Brown 14 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 14
A485 SZ 14
Servus A485 Brown 14 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 14 A485 SZ 14
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 14. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 14. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus A485 Brown 8 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 8 - A485 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus A485 Brown 8 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 8
A485 SZ 8
Servus A485 Brown 8 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 8 A485 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 8. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 8. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus A485 Brown 13 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 13 - A485 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus A485 Brown 13 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 13
A485 SZ 13
Servus A485 Brown 13 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 13 A485 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 13. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 13. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus A485 Brown 9 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 9 - A485 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus A485 Brown 9 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 9
A485 SZ 9
Servus A485 Brown 9 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 9 A485 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus A485 Brown 7 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 7 - A485 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus A485 Brown 7 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 7
A485 SZ 7
Servus A485 Brown 7 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 7 A485 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 7. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 10 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown and meets ANSI Z41-1991, ASTM F 2413-05, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 7. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Impact-Resistant, Skid-Resistant, Slip-Resistant, Splash Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number A485 SZ 12
Product Name Servus A485 Brown 12 Steel-Toe General Purpose Work Boots - 10 in Height - Leather Upper, Rubber Sole and Steel Toe Cap - A485 SZ 12
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 143068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Trousers - 2247514 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Cotton; Polyester; 64% Polyester, 33% Cotton, 3% Elastane
View Details