Serv-Us Industrial Distributors, Inc. Servus XTP 75108 Black/Gray/Red 3 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 3 75108

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 3.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 3.

Suppliers

Company
Product
Description
Supplier Links
Servus XTP 75108 Black/Gray/Red 3 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 3 - 75108 SZ 3 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 3 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 3
75108 SZ 3
Servus XTP 75108 Black/Gray/Red 3 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 3 75108 SZ 3
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 3.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 3.

Buy Now
Servus XTP 75108 Black/Gray/Red 6 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 6 - 75108 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 6 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 6
75108 SZ 6
Servus XTP 75108 Black/Gray/Red 6 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 6 75108 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6.

Buy Now
Servus XTP 75108 Black/Gray/Red 8 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 8 - 75108 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 8 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 8
75108 SZ 8
Servus XTP 75108 Black/Gray/Red 8 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 8 75108 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 8.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 8.

Buy Now
Servus XTP 75108 Black/Gray/Red 10 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 10 - 75108 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 10 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 10
75108 SZ 10
Servus XTP 75108 Black/Gray/Red 10 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 10 75108 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Waterproof.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Waterproof.

Buy Now
Servus XTP 75108 Black/Gray/Red 13 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 13 - 75108 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 13 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 13
75108 SZ 13
Servus XTP 75108 Black/Gray/Red 13 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 13 75108 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 13.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 13.

Buy Now
Servus XTP 75108 Black/Gray/Red 4 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 4 - 75108 SZ 4 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 4 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 4
75108 SZ 4
Servus XTP 75108 Black/Gray/Red 4 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 4 75108 SZ 4
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 4.

Buy Now
Servus XTP 75108 Black/Gray/Red 5 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 5 - 75108 SZ 5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 5 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 5
75108 SZ 5
Servus XTP 75108 Black/Gray/Red 5 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 5 75108 SZ 5
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 5.

Buy Now
Servus XTP 75108 Black/Gray/Red 11 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 11 - 75108 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 11 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 11
75108 SZ 11
Servus XTP 75108 Black/Gray/Red 11 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 11 75108 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 11.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 11.

Buy Now
Servus XTP 75108 Black/Gray/Red 14 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 14 - 75108 SZ 14 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 14 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 14
75108 SZ 14
Servus XTP 75108 Black/Gray/Red 14 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 14 75108 SZ 14
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 14.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 14.

Buy Now
Servus XTP 75108 Black/Gray/Red 9 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 9 - 75108 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 9 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 9
75108 SZ 9
Servus XTP 75108 Black/Gray/Red 9 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 9 75108 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 9.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 9.

Buy Now
Servus XTP 75108 Black/Gray/Red 7 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 7 - 75108 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 7 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 7
75108 SZ 7
Servus XTP 75108 Black/Gray/Red 7 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 7 75108 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 7.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 7.

Buy Now
Servus XTP 75108 Black/Gray/Red 15 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 15 - 75108 SZ 15 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 15 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 15
75108 SZ 15
Servus XTP 75108 Black/Gray/Red 15 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 15 75108 SZ 15
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 15.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 15.

Buy Now
Servus XTP 75108 Black/Gray/Red 12 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 12 - 75108 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus XTP 75108 Black/Gray/Red 12 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 12
75108 SZ 12
Servus XTP 75108 Black/Gray/Red 12 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 12 75108 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 12.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus XTP chemical-resistant boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 12.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 75108 SZ 3
Product Name Servus XTP 75108 Black/Gray/Red 3 Chemical-Resistant Boots - 15 in Height - PVC Upper and PVC Sole - 75108 SZ 3
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Andax Industries ChemMAX 1 C5417 Coverall - Medium - C-5417-SG-Y-M - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
Material Polyethylene
View Details