Serv-Us Industrial Distributors, Inc. Servus Pro 75102 Black/Gray/Red 15 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 15 75102

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus Pro 75102 Black/Gray/Red 15 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 15 - 75102 SZ 15 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 15 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 15
75102 SZ 15
Servus Pro 75102 Black/Gray/Red 15 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 15 75102 SZ 15
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 10 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 10 - 75102 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 10 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 10
75102 SZ 10
Servus Pro 75102 Black/Gray/Red 10 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 10 75102 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 11 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 11 - 75102 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 11 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 11
75102 SZ 11
Servus Pro 75102 Black/Gray/Red 11 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 11 75102 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 11. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 11. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 7 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 7 - 75102 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 7 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 7
75102 SZ 7
Servus Pro 75102 Black/Gray/Red 7 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 7 75102 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 5 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 5 - 75102 SZ 5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 5 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 5
75102 SZ 5
Servus Pro 75102 Black/Gray/Red 5 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 5 75102 SZ 5
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 5. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 5. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 13 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 13 - 75102 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 13 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 13
75102 SZ 13
Servus Pro 75102 Black/Gray/Red 13 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 13 75102 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 13. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 13. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 8 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 8 - 75102 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 8 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 8
75102 SZ 8
Servus Pro 75102 Black/Gray/Red 8 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 8 75102 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 12 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 12 - 75102 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 12 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 12
75102 SZ 12
Servus Pro 75102 Black/Gray/Red 12 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 12 75102 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 12. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 12. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 14 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 14 - 75102 SZ 14 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 14 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 14
75102 SZ 14
Servus Pro 75102 Black/Gray/Red 14 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 14 75102 SZ 14
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 14. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 14. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 9 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 9 - 75102 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 9 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 9
75102 SZ 9
Servus Pro 75102 Black/Gray/Red 9 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 9 75102 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Pro 75102 Black/Gray/Red 6 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 6 - 75102 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Pro 75102 Black/Gray/Red 6 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 6
75102 SZ 6
Servus Pro 75102 Black/Gray/Red 6 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 6 75102 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Pro plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black/gray/red and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 75102 SZ 15
Product Name Servus Pro 75102 Black/Gray/Red 15 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 75102 SZ 15
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 142497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Andax Industries CBRN AirBoss Overboots - Small - ABB-2306-S - Andax Industries
Specs
Application Chemical
Material Butyl; Latex/Rubber
View Details