R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this part. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this item. The size for this product is 5. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this SKU. The size for this product is 6. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this part. The size for this product is 12. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this SKU. The size for this product is 8. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this item. The size for this product is 7. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this part. The size for this product is 11. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this part. The size for this product is 13. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this product. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case and comes in tan/white. Proper sizing is important when buying this item. The size for this product is 4. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant, Skid-Resistant, Water-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 74928 SZ 10 |
| Product Name | Servus 74928 Tan/White 10 Plain-Toe General Purpose Work Boots - 12 in Height - PVC Upper and PVC Sole - 74928 SZ 10 |
| Clothing Type | Shoe Covers |