Serv-Us Industrial Distributors, Inc. Servus Iron Duke 73104 Black 9 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 9 73104

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus Iron Duke 73104 Black 9 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 9 - 73104 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 73104 Black 9 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 9
73104 SZ 9
Servus Iron Duke 73104 Black 9 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 9 73104 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 73104 Black 12 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 12 - 73104 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 73104 Black 12 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 12
73104 SZ 12
Servus Iron Duke 73104 Black 12 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 12 73104 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 73104 Black 13 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 13 - 73104 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 73104 Black 13 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 13
73104 SZ 13
Servus Iron Duke 73104 Black 13 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 13 73104 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 73104 Black 8 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 8 - 73104 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 73104 Black 8 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 8
73104 SZ 8
Servus Iron Duke 73104 Black 8 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 8 73104 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 8. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 8. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 73104 Black 11 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 11 - 73104 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 73104 Black 11 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 11
73104 SZ 11
Servus Iron Duke 73104 Black 11 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 11 73104 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 73104 Black 7 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 7 - 73104 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 73104 Black 7 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 7
73104 SZ 7
Servus Iron Duke 73104 Black 7 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 7 73104 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 7. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 7. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 73104 Black 6 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 6 - 73104 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 73104 Black 6 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 6
73104 SZ 6
Servus Iron Duke 73104 Black 6 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 6 73104 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 6. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 6. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 73104 Black 10 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 10 - 73104 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 73104 Black 10 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 10
73104 SZ 10
Servus Iron Duke 73104 Black 10 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 10 73104 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 10. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 in height. The Servus Iron Duke steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 10. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 73104 SZ 9
Product Name Servus Iron Duke 73104 Black 9 Steel-Toe General Purpose Work Boots - 6 in Height - PVC Upper, PVC Sole and Steel Toe Cap - 73104 SZ 9
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 141891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Safety Boots - 4957405 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Safety Shoes
Application Chemical; Heat; Oil Resistant; Chemical, heat, oil, petrol
Features Steel Toe
View Details