Serv-Us Industrial Distributors, Inc. Servus 6141 Red 6 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 6 6141

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Suppliers

Company
Product
Description
Supplier Links
Servus 6141 Red 6 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 6 - 6141 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 6141 Red 6 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 6
6141 SZ 6
Servus 6141 Red 6 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 6 6141 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus 6141 Red 8 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 8 - 6141 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 6141 Red 8 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 8
6141 SZ 8
Servus 6141 Red 8 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 8 6141 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus 6141 Red 5 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 5 - 6141 SZ 5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 6141 Red 5 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 5
6141 SZ 5
Servus 6141 Red 5 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 5 6141 SZ 5
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 5. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 5. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus 6141 Red 9 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 9 - 6141 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 6141 Red 9 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 9
6141 SZ 9
Servus 6141 Red 9 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 9 6141 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus 6141 Red 11 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 11 - 6141 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 6141 Red 11 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 11
6141 SZ 11
Servus 6141 Red 11 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 11 6141 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus 6141 Red 7 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 7 - 6141 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 6141 Red 7 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 7
6141 SZ 7
Servus 6141 Red 7 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 7 6141 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus 6141 Red 12 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 12 - 6141 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 6141 Red 12 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 12
6141 SZ 12
Servus 6141 Red 12 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 12 6141 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 12. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 12. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus 6141 Red 10 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 10 - 6141 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 6141 Red 10 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 10
6141 SZ 10
Servus 6141 Red 10 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 10 6141 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now
Servus 6141 Red 13 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 13 - 6141 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 6141 Red 13 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 13
6141 SZ 13
Servus 6141 Red 13 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 13 6141 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 7 in height. The Servus electrical safety boot is packaged 1 pair per bag, 12 pair per case, comes in red and meets ANSI Z41-1991, ASTM F 2413-11, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Arc-Protection, Dielectric, Slip-Resistant, Splash Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 6141 SZ 6
Product Name Servus 6141 Red 6 Electrical Safety Boots - 7 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 6141 SZ 6
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 141931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
20V/12V MAX* Lithium Ion Soft Shell Heated Jacket - DCHJ060B - DEWALT Industrial Tool Co.
Specs
Clothing Type Jacket/Coat
View Details