Serv-Us Industrial Distributors, Inc. Servus 22234 Brown/Tan 15 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 15 22234

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this SKU. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this SKU. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus 22234 Brown/Tan 15 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 15 - 22234 SZ 15 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 15 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 15
22234 SZ 15
Servus 22234 Brown/Tan 15 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 15 22234 SZ 15
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this SKU. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this SKU. The size for this product is 15. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 13 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 13 - 22234 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 13 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 13
22234 SZ 13
Servus 22234 Brown/Tan 13 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 13 22234 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 7 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 7 - 22234 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 7 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 7
22234 SZ 7
Servus 22234 Brown/Tan 7 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 7 22234 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 10 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 10 - 22234 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 10 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 10
22234 SZ 10
Servus 22234 Brown/Tan 10 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 10 22234 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 10. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 5 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 5 - 22234 SZ 5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 5 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 5
22234 SZ 5
Servus 22234 Brown/Tan 5 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 5 22234 SZ 5
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 5. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 5. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 12 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 12 - 22234 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 12 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 12
22234 SZ 12
Servus 22234 Brown/Tan 12 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 12 22234 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 12. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 12. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 6 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 6 - 22234 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 6 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 6
22234 SZ 6
Servus 22234 Brown/Tan 6 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 6 22234 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 6. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 6. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 9 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 9 - 22234 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 9 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 9
22234 SZ 9
Servus 22234 Brown/Tan 9 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 9 22234 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 3 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 3 - 22234 SZ 3 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 3 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 3
22234 SZ 3
Servus 22234 Brown/Tan 3 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 3 22234 SZ 3
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 3. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 3. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 4 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 4 - 22234 SZ 4 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 4 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 4
22234 SZ 4
Servus 22234 Brown/Tan 4 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 4 22234 SZ 4
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this part. The size for this product is 4. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this part. The size for this product is 4. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 14 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 14 - 22234 SZ 14 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 14 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 14
22234 SZ 14
Servus 22234 Brown/Tan 14 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 14 22234 SZ 14
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 14. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 14. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 8 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 8 - 22234 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 8 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 8
22234 SZ 8
Servus 22234 Brown/Tan 8 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 8 22234 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this item. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now
Servus 22234 Brown/Tan 11 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 11 - 22234 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22234 Brown/Tan 11 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 11
22234 SZ 11
Servus 22234 Brown/Tan 11 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 11 22234 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH standards. Proper sizing is important when buying this product. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Slip-Resistant, Water-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 22234 SZ 15
Product Name Servus 22234 Brown/Tan 15 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper and Neoprene Sole - 22234 SZ 15
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 143052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Trousers - 2247530 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Nylon; 8% Elastane, 92% Nylon
View Details