Serv-Us Industrial Distributors, Inc. Servus 22214 Brown/Tan 7 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 7 22214

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus 22214 Brown/Tan 7 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 7 - 22214 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 7 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 7
22214 SZ 7
Servus 22214 Brown/Tan 7 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 7 22214 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 14 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 14 - 22214 SZ 14 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 14 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 14
22214 SZ 14
Servus 22214 Brown/Tan 14 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 14 22214 SZ 14
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 14. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 14. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 9 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 9 - 22214 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 9 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 9
22214 SZ 9
Servus 22214 Brown/Tan 9 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 9 22214 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 4 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 4 - 22214 SZ 4 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 4 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 4
22214 SZ 4
Servus 22214 Brown/Tan 4 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 4 22214 SZ 4
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 4. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 4. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 13 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 13 - 22214 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 13 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 13
22214 SZ 13
Servus 22214 Brown/Tan 13 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 13 22214 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 5 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 5 - 22214 SZ 5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 5 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 5
22214 SZ 5
Servus 22214 Brown/Tan 5 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 5 22214 SZ 5
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 5. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 5. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 10 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 10 - 22214 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 10 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 10
22214 SZ 10
Servus 22214 Brown/Tan 10 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 10 22214 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 12 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 12 - 22214 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 12 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 12
22214 SZ 12
Servus 22214 Brown/Tan 12 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 12 22214 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 12. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 12. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 11 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 11 - 22214 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 11 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 11
22214 SZ 11
Servus 22214 Brown/Tan 11 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 11 22214 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 11. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 11. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 15 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 15 - 22214 SZ 15 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 15 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 15
22214 SZ 15
Servus 22214 Brown/Tan 15 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 15 22214 SZ 15
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 15. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 15. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 8 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 8 - 22214 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 8 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 8
22214 SZ 8
Servus 22214 Brown/Tan 8 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 8 22214 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 8. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 8. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 3 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 3 - 22214 SZ 3 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 3 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 3
22214 SZ 3
Servus 22214 Brown/Tan 3 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 3 22214 SZ 3
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 3. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 3. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22214 Brown/Tan 6 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 6 - 22214 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22214 Brown/Tan 6 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 6
22214 SZ 6
Servus 22214 Brown/Tan 6 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 6 22214 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in brown/tan and meets ANSI Z41-1991, ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 22214 SZ 7
Product Name Servus 22214 Brown/Tan 7 Steel-Toe General Purpose Work Boots - 16 in Height - Neoprene Upper, Neoprene Sole and Steel Toe Cap - 22214 SZ 7
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 119950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Yaktrax YakTrax Pro - Large - YAKPRO-L - Andax Industries
Specs
Application Insulation/Weather
Material Latex/Rubber
Features Non-slip
View Details