Serv-Us Industrial Distributors, Inc. Servus 22158 Tan 7 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 7 22158

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus 22158 Tan 7 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 7 - 22158 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22158 Tan 7 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 7
22158 SZ 7
Servus 22158 Tan 7 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 7 22158 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22158 Tan 12 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 12 - 22158 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22158 Tan 12 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 12
22158 SZ 12
Servus 22158 Tan 12 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 12 22158 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 12. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 12. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22158 Tan 13 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 13 - 22158 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22158 Tan 13 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 13
22158 SZ 13
Servus 22158 Tan 13 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 13 22158 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22158 Tan 10 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 10 - 22158 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22158 Tan 10 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 10
22158 SZ 10
Servus 22158 Tan 10 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 10 22158 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22158 Tan 9 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 9 - 22158 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22158 Tan 9 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 9
22158 SZ 9
Servus 22158 Tan 9 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 9 22158 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22158 Tan 11 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 11 - 22158 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22158 Tan 11 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 11
22158 SZ 11
Servus 22158 Tan 11 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 11 22158 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this part. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22158 Tan 6 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 6 - 22158 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22158 Tan 6 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 6
22158 SZ 6
Servus 22158 Tan 6 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 6 22158 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus 22158 Tan 8 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 8 - 22158 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 22158 Tan 8 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 8
22158 SZ 8
Servus 22158 Tan 8 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 8 22158 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in tan and meets ANSI Z41-1991, ASTM F 2413-11 EH, CSA Z195-09, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Arc-Protection, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 22158 SZ 7
Product Name Servus 22158 Tan 7 Plain-Toe General Purpose Work Boots - 12 in Height - Neoprene Upper and PVC Sole - 22158 SZ 7
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Safety Shoes - 143033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Trousers - 2247517 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Cotton; Polyester; 33% Cotton, 3% Elastane, 64% Polyester
View Details