Serv-Us Industrial Distributors, Inc. Servus 21607 Green 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 10 21607

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Suppliers

Company
Product
Description
Supplier Links
Servus 21607 Green 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 10 - 21607 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 21607 Green 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 10
21607 SZ 10
Servus 21607 Green 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 10 21607 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this product. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus 21607 Green 6 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 6 - 21607 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 21607 Green 6 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 6
21607 SZ 6
Servus 21607 Green 6 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 6 21607 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this item. The size for this product is 6. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this item. The size for this product is 6. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus 21607 Green 7 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 7 - 21607 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 21607 Green 7 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 7
21607 SZ 7
Servus 21607 Green 7 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 7 21607 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this item. The size for this product is 7. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this item. The size for this product is 7. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus 21607 Green 13 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 13 - 21607 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 21607 Green 13 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 13
21607 SZ 13
Servus 21607 Green 13 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 13 21607 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this part. The size for this product is 13. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this part. The size for this product is 13. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus 21607 Green 8 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 8 - 21607 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 21607 Green 8 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 8
21607 SZ 8
Servus 21607 Green 8 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 8 21607 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this part. The size for this product is 8. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this part. The size for this product is 8. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus 21607 Green 12 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 12 - 21607 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 21607 Green 12 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 12
21607 SZ 12
Servus 21607 Green 12 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 12 21607 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this part. The size for this product is 12. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this part. The size for this product is 12. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus 21607 Green 11 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 11 - 21607 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 21607 Green 11 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 11
21607 SZ 11
Servus 21607 Green 11 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 11 21607 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this product. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this product. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now
Servus 21607 Green 9 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 9 - 21607 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus 21607 Green 9 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 9
21607 SZ 9
Servus 21607 Green 9 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 9 21607 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Servus steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in green and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75, CSA Z195-02 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Fatigue, Impact-Resistant, Ozone-Resistant, Slip-Resistant, Splash Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 21607 SZ 10
Product Name Servus 21607 Green 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 21607 SZ 10
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 141931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Trousers - 2247544 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Nylon; 92% Nylon, 8% Elastane
View Details