Serv-Us Industrial Distributors, Inc. Servus Turtleback 2155 Red 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 10 2155

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus Turtleback 2155 Red 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 10 - 2155 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Turtleback 2155 Red 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 10
2155 SZ 10
Servus Turtleback 2155 Red 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 10 2155 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 10. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

Buy Now
Servus Turtleback 2155 Red 7 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 7 - 2155 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Turtleback 2155 Red 7 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 7
2155 SZ 7
Servus Turtleback 2155 Red 7 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 7 2155 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this product. The size for this product is 7. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this product. The size for this product is 7. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

Buy Now
Servus Turtleback 2155 Red 11 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 11 - 2155 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Turtleback 2155 Red 11 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 11
2155 SZ 11
Servus Turtleback 2155 Red 11 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 11 2155 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this product. The size for this product is 11. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this product. The size for this product is 11. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

Buy Now
Servus Turtleback 2155 Red 6 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 6 - 2155 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Turtleback 2155 Red 6 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 6
2155 SZ 6
Servus Turtleback 2155 Red 6 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 6 2155 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 6. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 6. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

Buy Now
Servus Turtleback 2155 Red 9 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 9 - 2155 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Turtleback 2155 Red 9 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 9
2155 SZ 9
Servus Turtleback 2155 Red 9 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 9 2155 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this product. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this product. The size for this product is 9. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

Buy Now
Servus Turtleback 2155 Red 13 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 13 - 2155 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Turtleback 2155 Red 13 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 13
2155 SZ 13
Servus Turtleback 2155 Red 13 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 13 2155 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

Buy Now
Servus Turtleback 2155 Red 12 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 12 - 2155 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Turtleback 2155 Red 12 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 12
2155 SZ 12
Servus Turtleback 2155 Red 12 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 12 2155 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this item. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

Buy Now
Servus Turtleback 2155 Red 8 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 8 - 2155 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Turtleback 2155 Red 8 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 8
2155 SZ 8
Servus Turtleback 2155 Red 8 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 8 2155 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this product. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in height. The Servus Turtleback steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in red and meets ASTM F 2413-11 M I/75 C/75 Mt/75, ASTM F 2413-11 M I/75 C/75 Mt/75 PR standards. Proper sizing is important when buying this product. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fatigue, Ozone-Resistant, Puncture-Resistant, Slip-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 2155 SZ 10
Product Name Servus Turtleback 2155 Red 10 Steel-Toe General Purpose Work Boots - 12 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2155 SZ 10
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 143002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Trousers - 2247505 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Cotton; Polyester; 33% Cotton, 3% Elastane, 64% Polyester
View Details