Serv-Us Industrial Distributors, Inc. Servus Ranger 2144 Black 6 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 6 2144

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this part. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this part. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus Ranger 2144 Black 6 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 6 - 2144 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 6 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 6
2144 SZ 6
Servus Ranger 2144 Black 6 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 6 2144 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this part. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this part. The size for this product is 6. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Ranger 2144 Black 13 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 13 - 2144 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 13 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 13
2144 SZ 13
Servus Ranger 2144 Black 13 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 13 2144 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this item. The size for this product is 13. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this item. The size for this product is 13. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Ranger 2144 Black 7 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 7 - 2144 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 7 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 7
2144 SZ 7
Servus Ranger 2144 Black 7 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 7 2144 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this SKU. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this SKU. The size for this product is 7. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Ranger 2144 Black 11 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 11 - 2144 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 11 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 11
2144 SZ 11
Servus Ranger 2144 Black 11 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 11 2144 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this product. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this product. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Ranger 2144 Black 12 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 12 - 2144 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 12 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 12
2144 SZ 12
Servus Ranger 2144 Black 12 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 12 2144 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Ranger 2144 Black 10 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 10 - 2144 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 10 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 10
2144 SZ 10
Servus Ranger 2144 Black 10 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 10 2144 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Ranger 2144 Black 9 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 9 - 2144 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 9 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 9
2144 SZ 9
Servus Ranger 2144 Black 9 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 9 2144 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this part. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this part. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Ranger 2144 Black 15 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 15 - 2144 SZ 15 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 15 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 15
2144 SZ 15
Servus Ranger 2144 Black 15 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 15 2144 SZ 15
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this SKU. The size for this product is 15. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this SKU. The size for this product is 15. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Ranger 2144 Black 14 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 14 - 2144 SZ 14 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 14 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 14
2144 SZ 14
Servus Ranger 2144 Black 14 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 14 2144 SZ 14
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this product. The size for this product is 14. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this product. The size for this product is 14. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now
Servus Ranger 2144 Black 8 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 8 - 2144 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Ranger 2144 Black 8 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 8
2144 SZ 8
Servus Ranger 2144 Black 8 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 8 2144 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this product. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 16 in height. The Servus Ranger steel-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-11 M I/75 C/75, ASTM F 2413-11 M I/75 C/75 PR standards. Proper sizing is important when buying this product. The size for this product is 8. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Ozone-Resistant, Puncture-Resistant, Slip-Resistant, Water-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 2144 SZ 6
Product Name Servus Ranger 2144 Black 6 Steel-Toe General Purpose Work Boots - 16 in Height - Rubber Upper, Rubber Sole and Steel Toe Cap - 2144 SZ 6
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Safety Shoes - 141897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Trousers - 2247547 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Nylon; 8% Elastane, 92% Nylon
View Details