Serv-Us Industrial Distributors, Inc. Servus Iron Duke 18802 Black 12 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 12 18802

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus Iron Duke 18802 Black 12 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 12 - 18802 SZ 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 18802 Black 12 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 12
18802 SZ 12
Servus Iron Duke 18802 Black 12 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 12 18802 SZ 12
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 12. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 18802 Black 9 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 9 - 18802 SZ 9 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 18802 Black 9 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 9
18802 SZ 9
Servus Iron Duke 18802 Black 9 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 9 18802 SZ 9
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 18802 Black 5 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 5 - 18802 SZ 5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 18802 Black 5 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 5
18802 SZ 5
Servus Iron Duke 18802 Black 5 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 5 18802 SZ 5
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 5. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 5. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 18802 Black 7 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 7 - 18802 SZ 7 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 18802 Black 7 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 7
18802 SZ 7
Servus Iron Duke 18802 Black 7 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 7 18802 SZ 7
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this product. The size for this product is 7. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this product. The size for this product is 7. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 18802 Black 8 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 8 - 18802 SZ 8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 18802 Black 8 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 8
18802 SZ 8
Servus Iron Duke 18802 Black 8 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 8 18802 SZ 8
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this item. The size for this product is 8. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this item. The size for this product is 8. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 18802 Black 11 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 11 - 18802 SZ 11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 18802 Black 11 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 11
18802 SZ 11
Servus Iron Duke 18802 Black 11 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 11 18802 SZ 11
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this product. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this product. The size for this product is 11. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 18802 Black 6 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 6 - 18802 SZ 6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 18802 Black 6 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 6
18802 SZ 6
Servus Iron Duke 18802 Black 6 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 6 18802 SZ 6
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 6. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 18802 Black 10 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 10 - 18802 SZ 10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 18802 Black 10 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 10
18802 SZ 10
Servus Iron Duke 18802 Black 10 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 10 18802 SZ 10
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this part. The size for this product is 10. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus Iron Duke 18802 Black 13 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 13 - 18802 SZ 13 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus Iron Duke 18802 Black 13 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 13
18802 SZ 13
Servus Iron Duke 18802 Black 13 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 13 18802 SZ 13
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 in height. The Servus Iron Duke plain-toe general purpose work boot is packaged 1 pair per bag, 6 pair per case, comes in black and meets ASTM F 2413-05, ASTM F 2413-11 M I/75 C/75 standards. Proper sizing is important when buying this SKU. The size for this product is 13. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Impact-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 18802 SZ 12
Product Name Servus Iron Duke 18802 Black 12 Plain-Toe General Purpose Work Boots - 15 in Height - PVC Upper and PVC Sole - 18802 SZ 12
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 142502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Specs
Clothing Type Gloves
Material Polyurethane
View Details