Serv-Us Industrial Distributors, Inc. Servus SF 11095 Black Small Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ SM 11095

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is Small. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is Small. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Servus SF 11095 Black Small Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ SM - 11095 SZ SM - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus SF 11095 Black Small Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ SM
11095 SZ SM
Servus SF 11095 Black Small Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ SM 11095 SZ SM
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is Small. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is Small. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus SF 11095 Black Medium Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ MD - 11095 SZ MD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus SF 11095 Black Medium Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ MD
11095 SZ MD
Servus SF 11095 Black Medium Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ MD 11095 SZ MD
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this item. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus SF 11095 Black Large Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ LG - 11095 SZ LG - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus SF 11095 Black Large Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ LG
11095 SZ LG
Servus SF 11095 Black Large Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ LG 11095 SZ LG
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now
Servus SF 11095 Black XL Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ XL - 11095 SZ XL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Servus SF 11095 Black XL Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ XL
11095 SZ XL
Servus SF 11095 Black XL Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ XL 11095 SZ XL
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Servus SF chemical-resistant overboot is packaged 1 pair per bag, 6 pair per case, comes in black and meets A-A-59520, ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, MIL-0-43995C, OSHA 1910.136 standards. Proper sizing is important when buying this product. The size for this product is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Slip-Resistant, Splash Protection, Water-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 11095 SZ SM
Product Name Servus SF 11095 Black Small Chemical-Resistant Overboots - 12 in Height - Leather/PVC Upper and Rubber Sole - 11095 SZ SM
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Trainers - 1380557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cut, shock, slip
Features Steel Toe
View Details
Fleeces, Hoodies & Sweatshirts - 2786319 - RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details