Serpac Electronic Enclosures Enclosure, Microbox, Handheld, Pc, Red; Enclosure Type Serpac SE56, RD

Description
ENCLOSURE, MICROBOX, HANDHELD, PC, RED; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Red RoHS Compliant: Yes
Description
ENCLOSURE, MICROBOX, HANDHELD, PC, RED; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Microbox, Handheld, Pc, Red; Enclosure Type Serpac - 06AC7494 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Microbox, Handheld, Pc, Red; Enclosure Type Serpac
06AC7494
Enclosure, Microbox, Handheld, Pc, Red; Enclosure Type Serpac 06AC7494
ENCLOSURE, MICROBOX, HANDHELD, PC, RED; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Red RoHS Compliant: Yes

ENCLOSURE, MICROBOX, HANDHELD, PC, RED; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7494
Product Name Enclosure, Microbox, Handheld, Pc, Red; Enclosure Type Serpac
Length 2.77 inch (70.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details