Serpac Electronic Enclosures Enclosure, Microbox, Handheld, Pc, Blue; Enclosure Type Serpac SE56, BL

Description
ENCLOSURE, MICROBOX, HANDHELD, PC, BLUE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Blue RoHS Compliant: Yes
Description
ENCLOSURE, MICROBOX, HANDHELD, PC, BLUE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Microbox, Handheld, Pc, Blue; Enclosure Type Serpac - 06AC7491 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Microbox, Handheld, Pc, Blue; Enclosure Type Serpac
06AC7491
Enclosure, Microbox, Handheld, Pc, Blue; Enclosure Type Serpac 06AC7491
ENCLOSURE, MICROBOX, HANDHELD, PC, BLUE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, MICROBOX, HANDHELD, PC, BLUE; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7491
Product Name Enclosure, Microbox, Handheld, Pc, Blue; Enclosure Type Serpac
Length 2.77 inch (70.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures, Boxes, & Cases - 1414PHRO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details