Serpac Electronic Enclosures Boxes RBF63P06B16B

Description
"ENCLOSURE PLASTIC 6.3""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLASTIC 6.3""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF63P06B16B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLASTIC 6.3""L X 3.15""W"

"ENCLOSURE PLASTIC 6.3""L X 3.15""W"

Buy Now Datasheet
Enclosure, Flanged, Black, Pc; Enclosure Type Serpac - 64AH1875 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Black, Pc; Enclosure Type Serpac
64AH1875
Enclosure, Flanged, Black, Pc; Enclosure Type Serpac 64AH1875
ENCLOSURE, FLANGED, BLACK, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:160.5mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, FLANGED, BLACK, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:160.5mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF63P06B16B-ND 64AH1875
Product Name Boxes Enclosure, Flanged, Black, Pc; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 115-409 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details