Serpac Electronic Enclosures Boxes RBF33P06G16G

Description
"ENCLOSURE PLAS 3.15""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 3.15""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF33P06G16G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 3.15""L X 3.15""W"

"ENCLOSURE PLAS 3.15""L X 3.15""W"

Buy Now Datasheet
Enclosure, Flanged, Grey, Pc; Enclosure Type Serpac - 64AH1869 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Grey, Pc; Enclosure Type Serpac
64AH1869
Enclosure, Flanged, Grey, Pc; Enclosure Type Serpac 64AH1869
ENCLOSURE, FLANGED, GREY, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81.8mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, FLANGED, GREY, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81.8mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF33P06G16G-ND 64AH1869
Product Name Boxes Enclosure, Flanged, Grey, Pc; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
SMART CASES 5.512 X 2.469 X 1.201-BLACK - 70016889 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details