Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac RB63P06B16G

Description
ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:55.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:55.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac - 06AC7438 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac
06AC7438
Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac 06AC7438
ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:55.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:55.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7438
Product Name Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac
Length 2.17 inch (55.1 mm)
Width 3.15 inch (80.1 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details