Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac RB55P06G10B

Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:40.4mm; External Width - Metric:120mm; External Depth - Metric:120mmRoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:40.4mm; External Width - Metric:120mm; External Depth - Metric:120mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac - 06AC7400 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
06AC7400
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac 06AC7400
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:40.4mm; External Width - Metric:120mm; External Depth - Metric:120mmRoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:40.4mm; External Width - Metric:120mm; External Depth - Metric:120mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7400
Product Name Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
Length 1.59 inch (40.4 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details