Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac RB55P06B10C

Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac - 06AC7383 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac
06AC7383
Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac 06AC7383
ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7383
Product Name Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac
Length 1.59 inch (40.39 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers