Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac RB53P06G10B

Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:40.4mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:40.4mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac - 06AC7376 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
06AC7376
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac 06AC7376
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:40.4mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:40.4mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7376
Product Name Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
Length 1.59 inch (40.4 mm)
Width 3.15 inch (80.1 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details