Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac RB53P06C28C

Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:TransparentRoH S Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:TransparentRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac - 06AC7374 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
06AC7374
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac 06AC7374
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:TransparentRoH S Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:TransparentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7374
Product Name Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
Length 3.35 inch (85.1 mm)
Width 3.15 inch (80.1 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers