Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac RB33P06B08C

Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac - 06AC7347 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac
06AC7347
Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac 06AC7347
ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:35.05mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7347
Product Name Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac
Length 1.38 inch (35.05 mm)
Width 3.15 inch (80.1 mm)
Depth 3.23 inch (82 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers