Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac RB33P06B08B

Description
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac - 06AC7346 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
06AC7346
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac 06AC7346
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:35.05mm; External Width - Metric:80.1mm; External Depth - Metric:82mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7346
Product Name Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
Length 1.38 inch (35.05 mm)
Width 3.15 inch (80.1 mm)
Depth 3.23 inch (82 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers