Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac M-8, PC, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA, 9V; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:6.97"; External Depth - Imperial:6.97"; External Height:0.85" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA, 9V; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:6.97"; External Depth - Imperial:6.97"; External Height:0.85" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac - 24K4650 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac
24K4650
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac 24K4650
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA, 9V; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:6.97"; External Depth - Imperial:6.97"; External Height:0.85" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA, 9V; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:6.97"; External Depth - Imperial:6.97"; External Height:0.85" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4650
Product Name Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details