Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac M-8, BK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:21.59mm; External Width - Metric:61mm; External Depth - Metric:177mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:21.59mm; External Width - Metric:61mm; External Depth - Metric:177mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac - 24K4648 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
24K4648
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac 24K4648
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:21.59mm; External Width - Metric:61mm; External Depth - Metric:177mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:21.59mm; External Width - Metric:61mm; External Depth - Metric:177mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4648
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
Length 0.8500 inch (21.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details