Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac M-6, TRRD

Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:21.59mm; External Width - Metric:61mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:21.59mm; External Width - Metric:61mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac - 24K4646 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac
24K4646
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac 24K4646
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:21.59mm; External Width - Metric:61mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:21.59mm; External Width - Metric:61mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4646
Product Name Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac
Length 0.8500 inch (21.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
TK Series Enclosures - 131-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers