Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac M-6, PC, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA, 9V; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.15"; External Depth - Imperial:4.15"; External Height:0.85" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA, 9V; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.15"; External Depth - Imperial:4.15"; External Height:0.85" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac - 24K4639 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac
24K4639
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac 24K4639
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA, 9V; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.15"; External Depth - Imperial:4.15"; External Height:0.85" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:AA, 9V; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.15"; External Depth - Imperial:4.15"; External Height:0.85" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4639
Product Name Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
R2V vertical drawer cabinets - RL-5HHE30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details