ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:18.03mm; External Width - Metric:56mm; External Depth - Metric:71mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 24K4624 |
| Product Name | Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac |
| Length | 0.7098 inch (18.03 mm) |