Serpac Electronic Enclosures Boxes I632HL,TCBG

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 9.610"" (244.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 9.610"" (244.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-I632HL,TCBG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 9.610"" (244.09mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 9.610"" (244.09mm)"

Buy Now Datasheet
Enclosure, Electrical, Pc, Grey/clear; Enclosure Type Serpac - 16AH0834 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical, Pc, Grey/clear; Enclosure Type Serpac
16AH0834
Enclosure, Electrical, Pc, Grey/clear; Enclosure Type Serpac 16AH0834
ENCLOSURE, ELECTRICAL, PC, GREY/CLEAR; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbona te; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:236.2mm; Product Range:I Series RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL, PC, GREY/CLEAR; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbonate; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:236.2mm; Product Range:I Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-I632HL,TCBG-ND 16AH0834
Product Name Boxes Enclosure, Electrical, Pc, Grey/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0129 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details