Serpac Electronic Enclosures Enclosure, Electrical, Pc, Red; Enclosure Type Serpac I602HL,TRBR

Description
ENCLOSURE, ELECTRICAL, PC, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbona te; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:106.7mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL, PC, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbona te; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:106.7mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical, Pc, Red; Enclosure Type Serpac - 16AH0833 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical, Pc, Red; Enclosure Type Serpac
16AH0833
Enclosure, Electrical, Pc, Red; Enclosure Type Serpac 16AH0833
ENCLOSURE, ELECTRICAL, PC, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbona te; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:106.7mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL, PC, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbonate; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:106.7mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 16AH0833
Product Name Enclosure, Electrical, Pc, Red; Enclosure Type Serpac
Length 17.8 inch (452 mm)
Width 16.3 inch (414 mm)
Depth 4.2 inch (107 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details