Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac I342HS,TGBC

Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac - 06AC7325 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac
06AC7325
Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac 06AC7325
ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:138.7mm; External Width - Metric:253.5mm; External Depth - Metric:298.5mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7325
Product Name Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac
Length 5.46 inch (139 mm)
Width 9.98 inch (254 mm)
Depth 11.75 inch (298 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16E - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers