Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Gray; Body Color Serpac H-65, TRGY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:0.94"; External Height - Imperial:0.944" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:0.94"; External Height - Imperial:0.944" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Body Color Serpac - 24K4581 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Body Color Serpac
24K4581
Enclosure, Hand Held, Plastic, Gray; Body Color Serpac 24K4581
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:0.94"; External Height - Imperial:0.944" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:0.94"; External Height - Imperial:0.944" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4581
Product Name Enclosure, Hand Held, Plastic, Gray; Body Color Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Stacking cabinets - R5HBD-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details