Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac H-65, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac - 24K4576 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
24K4576
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac 24K4576
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4576
Product Name Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
Length 0.9441 inch (23.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers