Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac H-65, AA, TRRD

Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac - 24K4572 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac
24K4572
Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac 24K4572
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4572
Product Name Enclosure, Hand Held, Plastic, Red; Enclosure Type Serpac
Length 0.9441 inch (23.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details