Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac H-65, 9V, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac - 24K4583 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
24K4583
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac 24K4583
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.98mm; External Width - Metric:70mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Almond; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4583
Product Name Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
Length 0.9441 inch (23.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2565 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details