Serpac Electronic Enclosures Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac G-30, AL

Description
ENCLOSURE, POTTING BOX, PLASTIC ALMOND; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:174mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Almond RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, PLASTIC ALMOND; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:174mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Almond RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac - 78K7222 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac
78K7222
Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac 78K7222
ENCLOSURE, POTTING BOX, PLASTIC ALMOND; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:174mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Almond RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC ALMOND; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:174mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78K7222
Product Name Enclosure, Potting Box, Plastic Almond; Enclosure Type Serpac
Length 0.8902 inch (22.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details