WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 35AJ2086 |
| Product Name | Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac |
| Length | 0.6000 inch (15.24 mm) |
| Width | 1.77 inch (45 mm) |
| Depth | 3.16 inch (80.26 mm) |
| Material | Polycarbonate; Polycarbonate |